Samtec Inc. PCB Headers TFM-107-02-S-D

Description
Samtec TFM-107-02-S-D PCB Header
Request a Quote Datasheet
Description
Samtec TFM-107-02-S-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982684 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982684
PCB Headers 1982684
Samtec TFM-107-02-S-D PCB Header

Samtec TFM-107-02-S-D PCB Header

Supplier's Site
PCB Headers - 1982685 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982685
PCB Headers 1982685
Samtec TFM-107-02-S-D PCB Header

Samtec TFM-107-02-S-D PCB Header

Supplier's Site
Header, 1.27Mm, Smd, 2X7 Position; Connector Systems Samtec - 84P7574 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X7 Position; Connector Systems Samtec
84P7574
Header, 1.27Mm, Smd, 2X7 Position; Connector Systems Samtec 84P7574
HEADER, 1.27MM, SMD, 2X7 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X7 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982684 1982685 84P7574
Product Name PCB Headers PCB Headers Header, 1.27Mm, Smd, 2X7 Position; Connector Systems Samtec
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data