The Connector Header 14Pos, 2Row, 1.27Mm (part number 10W4983) from Samtec features a pitch spacing of 1.27 mm and is designed for board-to-board and wire-to-board applications. It has 14 contacts arranged in two rows, supporting surface mount termination. The connector is rated for a current of 3.7 A per pin (with two pins powered) and can handle voltages up to 250 VAC and 354 VDC. It operates within a temperature range of -55 °C to +125 °C and is compliant with RoHS standards. The connector offers various ruggedizing options, including screw down, locking clip, and friction latching, and is qualified for severe environment testing, aligning with MIL-DTL-55302 specifications.
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 10W4983 |
| Product Name | Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |