Samtec Inc. Pin Header, 14Pos, 2Row, 1.27Mm, Tht; Connector Systems Samtec TFM-107-01-S-D-WT

Description
PIN HEADER, 14POS, 2ROW, 1.27MM, THT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 14POS, 2ROW, 1.27MM, THT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 14Pos, 2Row, 1.27Mm, Tht; Connector Systems Samtec - 84P7565 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 14Pos, 2Row, 1.27Mm, Tht; Connector Systems Samtec
84P7565
Pin Header, 14Pos, 2Row, 1.27Mm, Tht; Connector Systems Samtec 84P7565
PIN HEADER, 14POS, 2ROW, 1.27MM, THT; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

PIN HEADER, 14POS, 2ROW, 1.27MM, THT; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P7565
Product Name Pin Header, 14Pos, 2Row, 1.27Mm, Tht; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products