Samtec Inc. PCB Headers TFM-107-01-L-D

Description
Samtec TFM-107-01-L-D PCB Header
Request a Quote Datasheet
Description
Samtec TFM-107-01-L-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655925 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655925
PCB Headers 7655925
Samtec TFM-107-01-L-D PCB Header

Samtec TFM-107-01-L-D PCB Header

Supplier's Site
PCB Headers - 7655925P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655925P
PCB Headers 7655925P
Samtec TFM-107-01-L-D PCB Header

Samtec TFM-107-01-L-D PCB Header

Supplier's Site
Header, 1.27Mm, 2X7 Position; Connector Systems Samtec - 84P7558 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X7 Position; Connector Systems Samtec
84P7558
Header, 1.27Mm, 2X7 Position; Connector Systems Samtec 84P7558
HEADER, 1.27MM, 2X7 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X7 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655925 7655925P 84P7558
Product Name PCB Headers PCB Headers Header, 1.27Mm, 2X7 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data