Samtec Inc. Rectangular Connectors - TFM-107-01-L-D-WT TFM-107-01-L-D-WT

Description
Manufacturer: Samtec Inc. Win Source Part Number: 849420-TFM-107-01-L- D-WT Series: Tiger Eye™ TFM Features: Connector Header position Package: Tube Family Name: TFM-107 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 849420-TFM-107-01-L- D-WT Series: Tiger Eye™ TFM Features: Connector Header position Package: Tube Family Name: TFM-107 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TFM-107-01-L-D-WT - 849420-TFM-107-01-L-D-WT - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-107-01-L-D-WT
849420-TFM-107-01-L-D-WT
Rectangular Connectors - TFM-107-01-L-D-WT 849420-TFM-107-01-L-D-WT
Manufacturer: Samtec Inc. Win Source Part Number: 849420-TFM-107-01-L- D-WT Series: Tiger Eye™ TFM Features: Connector Header position Package: Tube Family Name: TFM-107 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 849420-TFM-107-01-L-D-WT
Series: Tiger Eye™ TFM
Features: Connector Header position
Package: Tube
Family Name: TFM-107
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TFM-107-01-L-D-WT
Electronic Connector 314-TFM-107-01-L-D-WT
CONN HEADER VERT 14POS 1.27MM Product overview: TFM-107-01-L-D-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-107-01-L-D-W T can be used for catalog matching and distributor lookup.

CONN HEADER VERT 14POS 1.27MM Product overview: TFM-107-01-L-D-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-107-01-L-D-WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1801615 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801615
PCB Headers 1801615
Samtec TFM-107-01-L-D-WT PCB Header

Samtec TFM-107-01-L-D-WT PCB Header

Supplier's Site
PCB Headers - 1801737 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801737
PCB Headers 1801737
Samtec TFM-107-01-L-D-WT PCB Header

Samtec TFM-107-01-L-D-WT PCB Header

Supplier's Site
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec - 10W4945 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec
10W4945
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec 10W4945
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849420-TFM-107-01-L-D-WT 314-TFM-107-01-L-D-WT 1801615 10W4945
Product Name Rectangular Connectors - TFM-107-01-L-D-WT Electronic Connector PCB Headers Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder Solder Through Hole
Voltage Rating 275 volts
Unlock Full Specs
to access all available technical data