Samtec Inc. Conn, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec TFM-107-01-L-D-RE1-WT

Description
CONN, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec - 10W4943 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec
10W4943
Conn, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec 10W4943
CONN, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFM Series RoHS Compliant: Yes

CONN, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10W4943
Product Name Conn, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products