Samtec Inc. SMD Electronic Connector TFM-106-02-L-D-K-TR

Description
CONN HEADER SMD 12POS 1.27MM Product overview: TFM-106-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-106-02-L-D-K -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 12POS 1.27MM Product overview: TFM-106-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-106-02-L-D-K -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TFM-106-02-L-D-K-TR
SMD Electronic Connector 314-TFM-106-02-L-D-K-TR
CONN HEADER SMD 12POS 1.27MM Product overview: TFM-106-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-106-02-L-D-K -TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 12POS 1.27MM Product overview: TFM-106-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-106-02-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TFM-106-02-L-D-K-TR - 899515-TFM-106-02-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-106-02-L-D-K-TR
899515-TFM-106-02-L-D-K-TR
Rectangular Connectors - TFM-106-02-L-D-K-TR 899515-TFM-106-02-L-D-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 899515-TFM-106-02-L- D-K-TR Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 12 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: TFM-106 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 899515-TFM-106-02-L-D-K-TR
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 12 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TFM-106
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
High-Reliability Tiger Eye Terminal Strips, .050
Chicago, IL, United States
High-Reliability Tiger Eye Terminal Strips, .050" Pitch Samtec
10W4915
High-Reliability Tiger Eye Terminal Strips, .050" Pitch Samtec 10W4915
High-Reliability Tiger Eye Terminal Strips, .050" Pitch

High-Reliability Tiger Eye Terminal Strips, .050" Pitch

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TFM-106-02-L-D-K-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TFM-106-02-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TFM-106-02-L-D-K-TR
CONN HEADER SMD 12POS 1.27MM

CONN HEADER SMD 12POS 1.27MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TFM-106-02-L-D-K-TR 899515-TFM-106-02-L-D-K-TR 10W4915 TFM-106-02-L-D-K-TR
Product Name SMD Electronic Connector Rectangular Connectors - TFM-106-02-L-D-K-TR High-Reliability Tiger Eye Terminal Strips, .050" Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Solder Solder
Voltage Rating 275 volts 275 volts
Current Rating 3.2 amps 2.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details