Samtec Inc. Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec TFM-105-22-S-D-A

Description
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec - 14P9961 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
14P9961
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec 14P9961
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14P9961
Product Name Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details