The Header, 1.27mm, SMD, 2x5 Position (part number 84P7425) is designed for board-to-board and wire-to-board applications. It features a micro pitch of 1.27mm and consists of 10 contacts arranged in two rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with gold or tin plating over nickel. This connector has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The header supports both surface mount and through-hole configurations, and it is designed for blind mating with a shrouded body. Various lead styles and plating options are available, making it versatile for different applications.
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84P7425 |
| Product Name | Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |