Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TFM-105-02-S-D-LC-TR

Description
CONN HEADER SMD 10POS 1.27MM
Datasheet
Description
CONN HEADER SMD 10POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TFM-105-02-S-D-LC-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TFM-105-02-S-D-LC-TR
CONN HEADER SMD 10POS 1.27MM

CONN HEADER SMD 10POS 1.27MM

Supplier's Site
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P7389 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P7389
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P7389
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TFM-105-02-S-D-LC-TR 84P7389
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder Surface Mount
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K200B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details