The Samtec Connector Systems part number 30AC1163 is a board-to-board and wire-to-board connector with a pitch spacing of 1.27mm. It features a double-row configuration with 10 contacts and is designed for surface mount applications. The connector is RoHS compliant, ensuring it meets environmental regulations. The product includes options for alignment pins and locking clips, although the locking clip option is not compatible with automatic placement due to high insertion force requirements. The connector's body is made from LCP material, and the terminals are constructed from phosphor bronze, providing durability and reliability in various applications. This connector is suitable for engineers looking for a compact and efficient solution for their interconnect needs.
Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 30AC1163 |
| Product Name | Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |