Samtec Inc. Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec TFM-105-02-L-D-WT

Description
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 84P7372 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
84P7372
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 84P7372
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P7372
Product Name Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 147068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details