Samtec Inc. PCB Headers TFM-105-02-L-D-WT-TR

Description
Samtec TFM-105-02-L-D-WT-TR PCB Header
Request a Quote Datasheet
Description
Samtec TFM-105-02-L-D-WT-TR PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085930 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085930
PCB Headers 2085930
Samtec TFM-105-02-L-D-WT-TR PCB Header

Samtec TFM-105-02-L-D-WT-TR PCB Header

Supplier's Site
PCB Headers - 2085929 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085929
PCB Headers 2085929
Samtec TFM-105-02-L-D-WT-TR PCB Header

Samtec TFM-105-02-L-D-WT-TR PCB Header

Supplier's Site
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 10W4782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
10W4782
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 10W4782
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2085930 10W4782
Product Name PCB Headers Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - BRD.2B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers