Samtec Inc. Rectangular Connectors - TFM-105-02-L-D-K-TR TFM-105-02-L-D-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 899514-TFM-105-02-L- D-K-TR Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: TFM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 475 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14672TR, SAM14672CT, TFM-105-02-L-D-K-TR- ND, SAM14672DKR
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 899514-TFM-105-02-L- D-K-TR Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: TFM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 475 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14672TR, SAM14672CT, TFM-105-02-L-D-K-TR- ND, SAM14672DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TFM-105-02-L-D-K-TR - 899514-TFM-105-02-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-105-02-L-D-K-TR
899514-TFM-105-02-L-D-K-TR
Rectangular Connectors - TFM-105-02-L-D-K-TR 899514-TFM-105-02-L-D-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 899514-TFM-105-02-L- D-K-TR Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: TFM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 475 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14672TR, SAM14672CT, TFM-105-02-L-D-K-TR- ND, SAM14672DKR

Manufacturer: Samtec Inc.
Win Source Part Number: 899514-TFM-105-02-L-D-K-TR
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 10 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TFM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 475
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14672TR, SAM14672CT, TFM-105-02-L-D-K-TR-ND, SAM14672DKR

Buy Now Datasheet
PCB Headers - 2085923 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085923
PCB Headers 2085923
Samtec TFM-105-02-L-D-K-TR PCB Header

Samtec TFM-105-02-L-D-K-TR PCB Header

Supplier's Site
PCB Headers - 2085924 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085924
PCB Headers 2085924
Samtec TFM-105-02-L-D-K-TR PCB Header

Samtec TFM-105-02-L-D-K-TR PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-TFM-105-02-L-D-K-TR
SMD Electronic Connector 314-TFM-105-02-L-D-K-TR
CONN HEADER SMD 10POS 1.27MM Product overview: TFM-105-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-105-02-L-D-K -TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: TFM-105-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-105-02-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P7368 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P7368
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P7368
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 899514-TFM-105-02-L-D-K-TR 2085923 314-TFM-105-02-L-D-K-TR 84P7368
Product Name Rectangular Connectors - TFM-105-02-L-D-K-TR PCB Headers SMD Electronic Connector Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
PCB terminal block - 2060-453/998-404 - WAGO
Specs
Termination Push-button
View Details
5 suppliers