Samtec Inc. Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec TFM-105-02-L-D-A

Description
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TFM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TFM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC6949 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC6949
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC6949
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TFM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TFM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - TFM-105-02-L-D-A - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TFM-105-02-L-D-A
Headers, Male Pins TFM-105-02-L-D-A
CONN HEADER SMD 10POS 1.27MM

CONN HEADER SMD 10POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 56AC6949 TFM-105-02-L-D-A
Product Name Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Solder; Surface Mount
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - 102162-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-9645000 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10157625-0311J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details