Samtec Inc. PCB Headers TFM-105-02-L-D-A-K-TR

Description
Samtec TFM-105-02-L-D-A-K-T R PCB Header
Request a Quote Datasheet
Description
Samtec TFM-105-02-L-D-A-K-T R PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085922 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085922
PCB Headers 2085922
Samtec TFM-105-02-L-D-A-K-T R PCB Header

Samtec TFM-105-02-L-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 2085921 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085921
PCB Headers 2085921
Samtec TFM-105-02-L-D-A-K-T R PCB Header

Samtec TFM-105-02-L-D-A-K-TR PCB Header

Supplier's Site
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P7366 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P7366
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P7366
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2085922 84P7366
Product Name PCB Headers Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details