Samtec Inc. Connector, Header, 5 Position, 1Row, 1.27Mm; Connector Systems Samtec TFM-105-01-S-S-WT

Description
CONNECTOR, HEADER, 5 POSITION, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5 POSITION, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5 Position, 1Row, 1.27Mm; Connector Systems Samtec - 10W4749 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5 Position, 1Row, 1.27Mm; Connector Systems Samtec
10W4749
Connector, Header, 5 Position, 1Row, 1.27Mm; Connector Systems Samtec 10W4749
CONNECTOR, HEADER, 5 POSITION, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5 POSITION, 1ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10W4749
Product Name Connector, Header, 5 Position, 1Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data