Samtec Inc. PCB Headers TFM-105-01-S-D-WT

Description
Samtec TFM-105-01-S-D-WT PCB Header
Request a Quote Datasheet
Description
Samtec TFM-105-01-S-D-WT PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655919P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655919P
PCB Headers 7655919P
Samtec TFM-105-01-S-D-WT PCB Header

Samtec TFM-105-01-S-D-WT PCB Header

Supplier's Site
PCB Headers - 7655919 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655919
PCB Headers 7655919
Samtec TFM-105-01-S-D-WT PCB Header

Samtec TFM-105-01-S-D-WT PCB Header

Supplier's Site
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec - 12P0286 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec
12P0286
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec 12P0286
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER VERT 10POS 1.27MM - 680-TFM-105-01-S-D-WT - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 10POS 1.27MM
680-TFM-105-01-S-D-WT
CONN HEADER VERT 10POS 1.27MM 680-TFM-105-01-S-D-WT
CONN HEADER VERT 10POS 1.27MM

CONN HEADER VERT 10POS 1.27MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655919P 7655919 12P0286 680-TFM-105-01-S-D-WT
Product Name PCB Headers PCB Headers Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec CONN HEADER VERT 10POS 1.27MM
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-G01-04LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Terminal Blocks - 39.1111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers