Samtec Inc. Headers, Male Pins TFM-105-01-L-D

Description
CONN HEADER VERT 10POS 1.27MM
Datasheet
Description
CONN HEADER VERT 10POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - TFM-105-01-L-D - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TFM-105-01-L-D
Headers, Male Pins TFM-105-01-L-D
CONN HEADER VERT 10POS 1.27MM

CONN HEADER VERT 10POS 1.27MM

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 33AC3302 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
33AC3302
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 33AC3302
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TFM Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TFM Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TFM-105-01-L-D 33AC3302
Product Name Headers, Male Pins Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Voltage Rating 275 volts
Current Rating 2.9 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - 102154-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-96426F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions - 03M1390 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details