Samtec Inc. Electronic Connector TFM-105-01-L-D-RE2-WT

Description
CONN HEADER R/A 10POS 1.27MM Product overview: TFM-105-01-L-D-RE2-W T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-105-01-L-D-R E2-WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 10POS 1.27MM Product overview: TFM-105-01-L-D-RE2-W T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-105-01-L-D-R E2-WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TFM-105-01-L-D-RE2-WT
Electronic Connector 314-TFM-105-01-L-D-RE2-WT
CONN HEADER R/A 10POS 1.27MM Product overview: TFM-105-01-L-D-RE2-W T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-105-01-L-D-R E2-WT can be used for catalog matching and distributor lookup.

CONN HEADER R/A 10POS 1.27MM Product overview: TFM-105-01-L-D-RE2-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-105-01-L-D-RE2-WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TFM-105-01-L-D-RE2-WT - 936402-TFM-105-01-L-D-RE2-WT - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-105-01-L-D-RE2-WT
936402-TFM-105-01-L-D-RE2-WT
Rectangular Connectors - TFM-105-01-L-D-RE2-WT 936402-TFM-105-01-L-D-RE2-WT
Manufacturer: Samtec Inc. Win Source Part Number: 936402-TFM-105-01-L- D-RE2-WT Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 10 position 0.050" (1.27mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: TFM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 41 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 936402-TFM-105-01-L-D-RE2-WT
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 10 position 0.050" (1.27mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: TFM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 41
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Header, 1.27Mm, Right Angle, 2X5 Position; Connector Systems Samtec - 85T6467 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X5 Position; Connector Systems Samtec
85T6467
Header, 1.27Mm, Right Angle, 2X5 Position; Connector Systems Samtec 85T6467
HEADER, 1.27MM, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TFM-105-01-L-D-RE2-WT 936402-TFM-105-01-L-D-RE2-WT 85T6467
Product Name Electronic Connector Rectangular Connectors - TFM-105-01-L-D-RE2-WT Header, 1.27Mm, Right Angle, 2X5 Position; Connector Systems Samtec
Termination Solder Through Hole Right Angle
Voltage Rating 275 volts
Current Rating 3.2 amps
Unlock Full Specs
to access all available technical data