Samtec Inc. Rectangular Connectors - TFM-104-01-L-D-RA TFM-104-01-L-D-RA

Description
Manufacturer: Samtec Inc. Win Source Part Number: 936400-TFM-104-01-L- D-RA Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 8 position 0.050" (1.27mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: TFM-104 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TFM-104-01-L-D-RA-ND , SAM12046
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 936400-TFM-104-01-L- D-RA Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 8 position 0.050" (1.27mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: TFM-104 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TFM-104-01-L-D-RA-ND , SAM12046
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TFM-104-01-L-D-RA - 936400-TFM-104-01-L-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-104-01-L-D-RA
936400-TFM-104-01-L-D-RA
Rectangular Connectors - TFM-104-01-L-D-RA 936400-TFM-104-01-L-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 936400-TFM-104-01-L- D-RA Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 8 position 0.050" (1.27mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: TFM-104 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TFM-104-01-L-D-RA-ND , SAM12046

Manufacturer: Samtec Inc.
Win Source Part Number: 936400-TFM-104-01-L-D-RA
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 8 position 0.050" (1.27mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: TFM-104
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TFM-104-01-L-D-RA-ND, SAM12046

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TFM-104-01-L-D-RA
Electronic Connector 314-TFM-104-01-L-D-RA
CONN HEADER R/A 8POS 1.27MM Product overview: TFM-104-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-104-01-L-D-R A can be used for catalog matching and distributor lookup.

CONN HEADER R/A 8POS 1.27MM Product overview: TFM-104-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-104-01-L-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin Header, 8Pos, 2Row, 1.27Mm, Tht R/a; Connector Systems Samtec - 10W4694 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 8Pos, 2Row, 1.27Mm, Tht R/a; Connector Systems Samtec
10W4694
Pin Header, 8Pos, 2Row, 1.27Mm, Tht R/a; Connector Systems Samtec 10W4694
PIN HEADER, 8POS, 2ROW, 1.27MM, THT R/A; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFM Series RoHS Compliant: Yes

PIN HEADER, 8POS, 2ROW, 1.27MM, THT R/A; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 936400-TFM-104-01-L-D-RA 314-TFM-104-01-L-D-RA 10W4694
Product Name Rectangular Connectors - TFM-104-01-L-D-RA Electronic Connector Pin Header, 8Pos, 2Row, 1.27Mm, Tht R/a; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female 24-28 AWG+20 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers