The Header, 1.27mm, SMD, 2X40 Position (part number 84P7168) from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 80 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of gold or tin over nickel. This connector has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The product is available in surface mount or through-hole configurations and offers various lead styles and options, including alignment pins and locking clips. Additionally, it supports tape and reel packaging for efficient handling and assembly.
HEADER, 1.27MM, SMD, 2X40 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84P7168 |
| Product Name | Header, 1.27Mm, Smd, 2X40 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |