Samtec Inc. Connector, Header, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec TFC-140-02-F-D-A-TR

Description
CONNECTOR, HEADER, 80 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 80 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P7145 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P7145
Connector, Header, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P7145
CONNECTOR, HEADER, 80 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

CONNECTOR, HEADER, 80 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P7145
Product Name Connector, Header, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-1815-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers