Samtec Inc. Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec TFC-130-12-L-D-A

Description
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec - 84P7028 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec
84P7028
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec 84P7028
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P7028
Product Name Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details