The Header, 1.27mm, SMD, 2X30 Position from Samtec features a micro pitch design suitable for board-to-board and wire-to-board applications. It has a total of 60 contacts arranged in two rows, with a pitch spacing of 1.27mm. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold or tin plating over nickel. This connector has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The product is available in surface mount configurations and offers options for alignment pins and locking clips. It is designed for easy integration with various PCB layouts and is suitable for high-density applications.
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84P7024 |
| Product Name | Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |