Samtec Inc. Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec TFC-125-21-L-D

Description
HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, SMD, 2X25 Position from Samtec features a micro pitch design suitable for board-to-board and wire-to-board applications. It has a total of 50 contacts arranged in two rows, with a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold or tin plating over nickel. This product operates within a temperature range of -55°C to +125°C and is RoHS compliant. It is available in surface mount or through-hole configurations, with options for alignment pins and locking clips. The header is designed for quick turn-around and is available in tape and reel packaging for efficient handling.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, SMD, 2X25 Position from Samtec features a micro pitch design suitable for board-to-board and wire-to-board applications. It has a total of 50 contacts arranged in two rows, with a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold or tin plating over nickel. This product operates within a temperature range of -55°C to +125°C and is RoHS compliant. It is available in surface mount or through-hole configurations, with options for alignment pins and locking clips. The header is designed for quick turn-around and is available in tape and reel packaging for efficient handling.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec - 84P6948 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec
84P6948
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec 84P6948
HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P6948
Product Name Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details