Samtec Inc. Rectangular Connectors - TFC-125-02-L-D-A TFC-125-02-L-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 936398-TFC-125-02-L- D-A Series: Tiger Eye™ TFC Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 50 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFC-125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM12040, TFC-125-02-L-D-A-ND
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 936398-TFC-125-02-L- D-A Series: Tiger Eye™ TFC Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 50 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFC-125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM12040, TFC-125-02-L-D-A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TFC-125-02-L-D-A - 936398-TFC-125-02-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFC-125-02-L-D-A
936398-TFC-125-02-L-D-A
Rectangular Connectors - TFC-125-02-L-D-A 936398-TFC-125-02-L-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 936398-TFC-125-02-L- D-A Series: Tiger Eye™ TFC Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 50 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFC-125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM12040, TFC-125-02-L-D-A-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 936398-TFC-125-02-L-D-A
Series: Tiger Eye™ TFC
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 50 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: TFC-125
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM12040, TFC-125-02-L-D-A-ND

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TFC-125-02-L-D-A
SMD Electronic Connector 314-TFC-125-02-L-D-A
CONN HEADER SMD 50POS 1.27MM Product overview: TFC-125-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFC-125-02-L-D-A can be used for catalog matching and distributor lookup.

CONN HEADER SMD 50POS 1.27MM Product overview: TFC-125-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFC-125-02-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec - 84P6912 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec
84P6912
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec 84P6912
HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 936398-TFC-125-02-L-D-A 314-TFC-125-02-L-D-A 84P6912
Product Name Rectangular Connectors - TFC-125-02-L-D-A SMD Electronic Connector Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products