Samtec Inc. Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec TFC-125-01-F-D

Description
HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, SMD, 2X25 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 50 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of gold or tin over nickel. This connector has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The product is available in surface mount and through-hole configurations, with options for alignment pins and locking clips. It is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, SMD, 2X25 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 50 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of gold or tin over nickel. This connector has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The product is available in surface mount and through-hole configurations, with options for alignment pins and locking clips. It is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec - 84P6893 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec
84P6893
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec 84P6893
HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P6893
Product Name Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

 - 322V018F46 - Powell Electronics, Inc.
Nicomatic North America
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q200A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details