The Conn Header, 40Pos, 2Row, 1.27mm from Samtec is designed for reliable and cost-effective connections. It features a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. The header supports a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The product is available in various lead styles and configurations, including surface mount and through-hole options, and offers alignment pin and locking clip features. It is suitable for applications requiring a micro pitch connection and is compatible with other Samtec products such as SFC, SFSD, and SFSDT.
CONN, HEADER, 40POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 98AH6080 |
| Product Name | Conn, Header, 40Pos, 2Row, 1.27Mm Rohs Compliant Samtec |
| Product Type | IC Headers |