Samtec Inc. Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec TFC-110-32-L-D

Description
HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec - 84P6647 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec
84P6647
Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec 84P6647
HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P6647
Product Name Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data