The Connector Header 20 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27 mm and is available in a full reel format. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The product supports both surface mount and through-hole mounting styles, and alignment pin options are available.
Samtec TFC-110-02-F-D-A-K-T
Samtec TFC-110-02-F-D-A-K-T
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM, FULL REEL; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2271863 | 84P6561 |
| Product Name | PCB Headers | Connector, Header, 20 Position, 2Row, 1.27Mm, Full Reel; Connector Systems Samtec |
| Geometry | Straight |