Samtec Inc. PCB Headers TFC-110-01-L-D-A

Description
Samtec TFC-110-01-L-D-A PCB Header
Request a Quote Datasheet
Description
Samtec TFC-110-01-L-D-A PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644402 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644402
PCB Headers 644402
Samtec TFC-110-01-L-D-A PCB Header

Samtec TFC-110-01-L-D-A PCB Header

Supplier's Site
Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec - 84P6555 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec
84P6555
Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec 84P6555
HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644402 84P6555
Product Name PCB Headers Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data