Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TFC-105-32-L-D

Description
.050 X .050 TERMINAL STRIP
Description
.050 X .050 TERMINAL STRIP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TFC-105-32-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TFC-105-32-L-D
.050 X .050 TERMINAL STRIP

.050 X .050 TERMINAL STRIP

Supplier's Site
Tiger Eye Cost-Effective Terminal Strip, 0.050
Chicago, IL, United States
Tiger Eye Cost-Effective Terminal Strip, 0.050" Pitch Rohs Compliant Samtec
84P6517
Tiger Eye Cost-Effective Terminal Strip, 0.050" Pitch Rohs Compliant Samtec 84P6517
Tiger Eye Cost-Effective Terminal Strip, 0.050" Pitch RoHS Compliant: Yes

Tiger Eye Cost-Effective Terminal Strip, 0.050" Pitch RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TFC-105-32-L-D 84P6517
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Tiger Eye Cost-Effective Terminal Strip, 0.050" Pitch Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40835-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details