Manufacturer: Samtec Inc.
Win Source Part Number: 936395-TFC-105-02-L-
Series: Tiger Eye™ TFC
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 10 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TFC-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 475
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
.050 X .050 TERMINAL STRIP Product overview: TFC-105-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFC-105-02-L-D-K
Tiger Eye Cost-Effective Terminal Strip, 0.050" Pitch
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 936395-TFC-105-02-L-D-K-TR | 314-TFC-105-02-L-D-K-TR | 84P6480 |
| Product Name | Rectangular Connectors - TFC-105-02-L-D-K-TR | Electronic Connector | Tiger Eye Cost-Effective Terminal Strip, 0.050" Pitch Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |