Samtec Inc. Pin Header, 10Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec TFC-105-02-F-D

Description
PIN HEADER, 10POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec - 84P6460 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
84P6460
Pin Header, 10Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec 84P6460
PIN HEADER, 10POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

PIN HEADER, 10POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P6460
Product Name Pin Header, 10Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details