Samtec Inc. Header, 0.8Mm, Right Angle, 100 Position; Connector Systems Samtec TEM-150-02-DH1-S-D-A

Description
HEADER, 0.8MM, RIGHT ANGLE, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, RIGHT ANGLE, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, Right Angle, 100 Position; Connector Systems Samtec - 85T6461 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, Right Angle, 100 Position; Connector Systems Samtec
85T6461
Header, 0.8Mm, Right Angle, 100 Position; Connector Systems Samtec 85T6461
HEADER, 0.8MM, RIGHT ANGLE, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes

HEADER, 0.8MM, RIGHT ANGLE, 100 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6461
Product Name Header, 0.8Mm, Right Angle, 100 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1303 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details