Samtec Inc. Header, 0.8Mm, 80 Position; Connector Systems Samtec TEM-140-02-07.0-H-D-WT

Description
HEADER, 0.8MM, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 80 Position; Connector Systems Samtec - 84T1013 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 80 Position; Connector Systems Samtec
84T1013
Header, 0.8Mm, 80 Position; Connector Systems Samtec 84T1013
HEADER, 0.8MM, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 0.8MM, 80 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T1013
Product Name Header, 0.8Mm, 80 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MG-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details