Samtec Inc. Header, 0.8Mm, Right Angle, 40 Position; Connector Systems Samtec TEM-120-02-DH1-S-D-A

Description
HEADER, 0.8MM, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, Right Angle, 40 Position; Connector Systems Samtec - 85T6432 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, Right Angle, 40 Position; Connector Systems Samtec
85T6432
Header, 0.8Mm, Right Angle, 40 Position; Connector Systems Samtec 85T6432
HEADER, 0.8MM, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes

HEADER, 0.8MM, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6432
Product Name Header, 0.8Mm, Right Angle, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products