Samtec Inc. Header, 0.8Mm, 40 Position; Connector Systems Samtec TEM-120-02-03.0-H-D-A

Description
HEADER, 0.8MM, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 40 Position; Connector Systems Samtec - 84P6409 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 40 Position; Connector Systems Samtec
84P6409
Header, 0.8Mm, 40 Position; Connector Systems Samtec 84P6409
HEADER, 0.8MM, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 0.8MM, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P6409
Product Name Header, 0.8Mm, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products