Samtec Inc. Header, 0.8Mm, 10 Position; Connector Systems Samtec TEM-105-02-04.0-H-D-WT

Description
HEADER, 0.8MM, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Solder; Product Range:TEM Series; Connector Shroud:- RoHS Compliant: Yes
Description
HEADER, 0.8MM, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Solder; Product Range:TEM Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 0.8mm, 10 Position from Samtec is designed for board-to-board applications with a pitch spacing of 0.8mm and features 10 contacts arranged in 2 rows. It utilizes a solder termination type and is part of the TEM series. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C and has a current rating of 2.6 A per pin when one pin is powered per row. The product is RoHS compliant and supports lead-free soldering. The header is suitable for applications requiring compact connections and is compatible with SEM and SEML series connectors.

Datasheet Summary
Powered by GS/AI

The Header, 0.8mm, 10 Position from Samtec is designed for board-to-board applications with a pitch spacing of 0.8mm and features 10 contacts arranged in 2 rows. It utilizes a solder termination type and is part of the TEM series. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C and has a current rating of 2.6 A per pin when one pin is powered per row. The product is RoHS compliant and supports lead-free soldering. The header is suitable for applications requiring compact connections and is compatible with SEM and SEML series connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 10 Position; Connector Systems Samtec - 85T6418 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 10 Position; Connector Systems Samtec
85T6418
Header, 0.8Mm, 10 Position; Connector Systems Samtec 85T6418
HEADER, 0.8MM, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Solder; Product Range:TEM Series; Connector Shroud:- RoHS Compliant: Yes

HEADER, 0.8MM, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Solder; Product Range:TEM Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6418
Product Name Header, 0.8Mm, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-163602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Terminal Blocks - 39.2120 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details