Samtec Inc. Header, 0.8Mm, 10 Position; Connector Systems Samtec TEM-105-02-03.0-H-D-WT

Description
HEADER, 0.8MM, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 10 Position; Connector Systems Samtec - 84P6393 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 10 Position; Connector Systems Samtec
84P6393
Header, 0.8Mm, 10 Position; Connector Systems Samtec 84P6393
HEADER, 0.8MM, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 0.8MM, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TEM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P6393
Product Name Header, 0.8Mm, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details