Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-135-G-A

Description
CONN HDR .100" 70POS
Datasheet
Description
CONN HDR .100" 70POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-135-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-135-G-A
CONN HDR .100" 70POS

CONN HDR .100" 70POS

Supplier's Site
Plug, 2.54Mm, Vertical Through Hole, 70 Position; Connector Systems Samtec - 84P6348 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 70 Position; Connector Systems Samtec
84P6348
Plug, 2.54Mm, Vertical Through Hole, 70 Position; Connector Systems Samtec 84P6348
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 70 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TD-135-G-A 84P6348
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Plug, 2.54Mm, Vertical Through Hole, 70 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data