Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-126-T-A

Description
CONN HEADER VERT 52POS 2.54MM
Datasheet
Description
CONN HEADER VERT 52POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-126-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-126-T-A
CONN HEADER VERT 52POS 2.54MM

CONN HEADER VERT 52POS 2.54MM

Supplier's Site
Plug, 2.54Mm, Vertical Through Hole, 52 Position; Connector Systems Samtec - 12P0276 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 52 Position; Connector Systems Samtec
12P0276
Plug, 2.54Mm, Vertical Through Hole, 52 Position; Connector Systems Samtec 12P0276
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 52 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 52 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TD-126-T-A 12P0276
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Plug, 2.54Mm, Vertical Through Hole, 52 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details