Samtec Inc. PCB Headers TD-120-G-A

Description
Header 2.54mm machined 20+20way
Request a Quote Datasheet
Description
Header 2.54mm machined 20+20way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655903P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655903P
PCB Headers 7655903P
Header 2.54mm machined 20+20way

Header 2.54mm machined 20+20way

Supplier's Site
PCB Headers - 7655903 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655903
PCB Headers 7655903
Header 2.54mm machined 20+20way

Header 2.54mm machined 20+20way

Supplier's Site
Board-Board Connector, Header, 40Way, 2Row; Connector Systems Samtec - 12P0264 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40Way, 2Row; Connector Systems Samtec
12P0264
Board-Board Connector, Header, 40Way, 2Row; Connector Systems Samtec 12P0264
BOARD-BOARD CONNECTOR, HEADER, 40WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 40WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-120-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-120-G-A
CONN HEADER VERT 40POS 2.54MM

CONN HEADER VERT 40POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655903P 7655903 12P0264 TD-120-G-A
Product Name PCB Headers PCB Headers Board-Board Connector, Header, 40Way, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Ribbon Cable Connectors - 103310-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers