Samtec Inc. Terminals TD-119-G-A-1

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
TD-119-G-A-1
Terminals TD-119-G-A-1
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-119-G-A-1
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-119-G-A-1
.100" DOUBLE ROW SCREW MACHINE T

.100" DOUBLE ROW SCREW MACHINE T

Supplier's Site
Plug, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec - 84P6197 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec
84P6197
Plug, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec 84P6197
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TD-119-G-A-1 TD-119-G-A-1 84P6197
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Plug, 2.54Mm, Vertical Through Hole, 38 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Headers, Male Pins - 104074-8-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers