Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-118-G-A

Description
CONN HEADER VERT 36POS 2.54MM
Datasheet
Description
CONN HEADER VERT 36POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-118-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-118-G-A
CONN HEADER VERT 36POS 2.54MM

CONN HEADER VERT 36POS 2.54MM

Supplier's Site
Board-Board Connector, Header, 36Way, 2Row; Connector Systems Samtec - 12P0260 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 36Way, 2Row; Connector Systems Samtec
12P0260
Board-Board Connector, Header, 36Way, 2Row; Connector Systems Samtec 12P0260
BOARD-BOARD CONNECTOR, HEADER, 36WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 36WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TD-118-G-A 12P0260
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Connector, Header, 36Way, 2Row; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data