Samtec Inc. Terminals TD-117-T-A-1

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
TD-117-T-A-1
Terminals TD-117-T-A-1
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Plug, 2.54Mm, Vertical Through Hole, 34 Position; Connector Systems Samtec - 84P6180 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 34 Position; Connector Systems Samtec
84P6180
Plug, 2.54Mm, Vertical Through Hole, 34 Position; Connector Systems Samtec 84P6180
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TD-117-T-A-1 84P6180
Product Name Terminals Plug, 2.54Mm, Vertical Through Hole, 34 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug connector - NPQH-D-S10-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details