Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TD-114-T-A

Description
Win Source Part Number: 1098796-TD-114-T-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TD Number of Positions: 28 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.156" (3.96mm) Overall Contact Length: 0.477" (12.12mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.166" (4.22mm) Alternative Parts (Cross-Reference): 90131-0134; TSW-114-05-T-D; TSW-114-23-T-D; TLW-114-05-T-D; 929836-03-14-RK; 90130-1130TD114TA; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1114-14 Base Product Number: TD-114
Request a Quote Datasheet
Description
Win Source Part Number: 1098796-TD-114-T-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TD Number of Positions: 28 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.156" (3.96mm) Overall Contact Length: 0.477" (12.12mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.166" (4.22mm) Alternative Parts (Cross-Reference): 90131-0134; TSW-114-05-T-D; TSW-114-23-T-D; TLW-114-05-T-D; 929836-03-14-RK; 90130-1130TD114TA; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1114-14 Base Product Number: TD-114
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1098796-TD-114-T-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1098796-TD-114-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1098796-TD-114-T-A
Win Source Part Number: 1098796-TD-114-T-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TD Number of Positions: 28 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.156" (3.96mm) Overall Contact Length: 0.477" (12.12mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.166" (4.22mm) Alternative Parts (Cross-Reference): 90131-0134; TSW-114-05-T-D; TSW-114-23-T-D; TLW-114-05-T-D; 929836-03-14-RK; 90130-1130TD114TA; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1114-14 Base Product Number: TD-114

Win Source Part Number: 1098796-TD-114-T-A
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TD
Number of Positions: 28
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 200.0µin (5.08µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.156" (3.96mm)
Overall Contact Length: 0.477" (12.12mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.166" (4.22mm)
Alternative Parts (Cross-Reference): 90131-0134; TSW-114-05-T-D; TSW-114-23-T-D; TLW-114-05-T-D; 929836-03-14-RK; 90130-1130TD114TA;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1114-14
Base Product Number: TD-114

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1098796-TD-114-T-A
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 SMT - 10148176-2321413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details