Samtec Inc. Board-Board Connector, Header, 28Way, 2Row; Connector Systems Samtec TD-114-G-A

Description
BOARD-BOARD CONNECTOR, HEADER, 28WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, HEADER, 28WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-Board Connector, Header, 28Way, 2Row, part number 12P0252, is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 28 contacts arranged in two rows, utilizing brass for the contact material. The connector is RoHS compliant and supports lead-free soldering, specifically for wave soldering processes. The operating temperature range is from -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The connector is compatible with various mating styles, including SS, SD, HSS, SL, SDL, ESS, and ESD. This product is suitable for applications requiring reliable connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Board-Board Connector, Header, 28Way, 2Row, part number 12P0252, is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 28 contacts arranged in two rows, utilizing brass for the contact material. The connector is RoHS compliant and supports lead-free soldering, specifically for wave soldering processes. The operating temperature range is from -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The connector is compatible with various mating styles, including SS, SD, HSS, SL, SDL, ESS, and ESD. This product is suitable for applications requiring reliable connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 28Way, 2Row; Connector Systems Samtec - 12P0252 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 28Way, 2Row; Connector Systems Samtec
12P0252
Board-Board Connector, Header, 28Way, 2Row; Connector Systems Samtec 12P0252
BOARD-BOARD CONNECTOR, HEADER, 28WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 28WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-114-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-114-G-A
CONN HEADER VERT 28POS 2.54MM

CONN HEADER VERT 28POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 12P0252 TD-114-G-A
Product Name Board-Board Connector, Header, 28Way, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details