Samtec Inc. Terminals TD-113-T-A

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
TD-113-T-A
Terminals TD-113-T-A
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Plug, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec - 12P0251 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec
12P0251
Plug, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec 12P0251
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-113-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-113-T-A
CONN HEADER VERT 26POS 2.54MM

CONN HEADER VERT 26POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TD-113-T-A 12P0251 TD-113-T-A
Product Name Terminals Plug, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details